Vishay Intertechnology, Inc. RES 825 OHM 1% 1/8W AXIAL RLR05C8250FPRSL

Description
RES 825ohm 1% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 825ohm 1% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 825 OHM 1% 1/8W AXIAL - RLR05C8250FPRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 825 OHM 1% 1/8W AXIAL
RLR05C8250FPRSL
RES 825 OHM 1% 1/8W AXIAL RLR05C8250FPRSL
RES 825ohm 1% 1/8W AXIAL

RES 825ohm 1% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C8250FPRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C8250FPRSL-ND
Through Hole Resistors RLR05C8250FPRSL-ND
825 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

825 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C8250FPRSL RLR05C8250FPRSL-ND
Product Name RES 825 OHM 1% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 825 ohms 825 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Chassis Mount Resistors - 1445514 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers