Vishay Intertechnology, Inc. RES 8.2K OHM 2% 1/8W AXIAL RLR05C8201GSRSL

Description
RES 8.2Kohm 2% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 8.2Kohm 2% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.2K OHM 2% 1/8W AXIAL - RLR05C8201GSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.2K OHM 2% 1/8W AXIAL
RLR05C8201GSRSL
RES 8.2K OHM 2% 1/8W AXIAL RLR05C8201GSRSL
RES 8.2Kohm 2% 1/8W AXIAL

RES 8.2Kohm 2% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C8201GSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C8201GSRSL-ND
Through Hole Resistors RLR05C8201GSRSL-ND
8.2 kOhms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

8.2 kOhms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C8201GSRSL RLR05C8201GSRSL-ND
Product Name RES 8.2K OHM 2% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8200 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details