Vishay Precision Group RLR05C8201GSB14 RLR05C8201GSB14

Description
RLR05C8201GSB14
Request a Quote Datasheet
Description
RLR05C8201GSB14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RLR05C8201GSB14 - RLR05C8201GSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RLR05C8201GSB14
RLR05C8201GSB14
RLR05C8201GSB14 RLR05C8201GSB14
RLR05C8201GSB14

RLR05C8201GSB14

Supplier's Site
Through Hole Resistors - RLR05C8201GSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C8201GSB14-ND
Through Hole Resistors RLR05C8201GSB14-ND
8.2 kOhms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

8.2 kOhms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Metal Film Resistor, 8.2Kohm, 125Mw, 2%; Resistance Vishay - 50C6450 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 8.2Kohm, 125Mw, 2%; Resistance Vishay
50C6450
Metal Film Resistor, 8.2Kohm, 125Mw, 2%; Resistance Vishay 50C6450
METAL FILM RESISTOR, 8.2KOHM, 125mW, 2%; Resistance:8.2kohm; Product Range:RLR Series; Power Rating:125mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 8.2KOHM, 125mW, 2%; Resistance:8.2kohm; Product Range:RLR Series; Power Rating:125mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RLR05C8201GSB14 RLR05C8201GSB14-ND 50C6450
Product Name RLR05C8201GSB14 Through Hole Resistors Metal Film Resistor, 8.2Kohm, 125Mw, 2%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details