Vishay Intertechnology, Inc. RES 8.2K OHM 2% 1/8W AXIAL RLR05C8201GRBSL

Description
RES 8.2Kohm 2% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 8.2Kohm 2% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.2K OHM 2% 1/8W AXIAL - RLR05C8201GRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.2K OHM 2% 1/8W AXIAL
RLR05C8201GRBSL
RES 8.2K OHM 2% 1/8W AXIAL RLR05C8201GRBSL
RES 8.2Kohm 2% 1/8W AXIAL

RES 8.2Kohm 2% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C8201GRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C8201GRBSL-ND
Through Hole Resistors RLR05C8201GRBSL-ND
8.2 kOhms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

8.2 kOhms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C8201GRBSL RLR05C8201GRBSL-ND
Product Name RES 8.2K OHM 2% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8200 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1690344 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Through Hole Resistors - 1825803 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details