Vishay Intertechnology, Inc. RES 8.2K OHM 2% 1/8W AXIAL RLR05C8201GPBSL

Description
RES 8.2Kohm 2% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 8.2Kohm 2% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.2K OHM 2% 1/8W AXIAL - RLR05C8201GPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.2K OHM 2% 1/8W AXIAL
RLR05C8201GPBSL
RES 8.2K OHM 2% 1/8W AXIAL RLR05C8201GPBSL
RES 8.2Kohm 2% 1/8W AXIAL

RES 8.2Kohm 2% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C8201GPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C8201GPBSL-ND
Through Hole Resistors RLR05C8201GPBSL-ND
8.2 kOhms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

8.2 kOhms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C8201GPBSL RLR05C8201GPBSL-ND
Product Name RES 8.2K OHM 2% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8200 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Adjustable Resistors - 1617570 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Screw Terminals; Screw
Standards and Certifications RoHS; No
View Details
Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers