Vishay Intertechnology, Inc. RES 820 OHM 2% 1/8W AXIAL RLR05C8200GSB14

Description
RES 820ohm 2% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 820ohm 2% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 820 OHM 2% 1/8W AXIAL - RLR05C8200GSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 820 OHM 2% 1/8W AXIAL
RLR05C8200GSB14
RES 820 OHM 2% 1/8W AXIAL RLR05C8200GSB14
RES 820ohm 2% 1/8W AXIAL

RES 820ohm 2% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - 541-RLR05C8200GSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RLR05C8200GSB14-ND
Through Hole Resistors 541-RLR05C8200GSB14-ND
820 Ohms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

820 Ohms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Metal Film Resistor, 820 Ohm, 125Mw, 2%; Resistance Vishay - 50C6432 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 820 Ohm, 125Mw, 2%; Resistance Vishay
50C6432
Metal Film Resistor, 820 Ohm, 125Mw, 2%; Resistance Vishay 50C6432
METAL FILM RESISTOR, 820 OHM, 125mW, 2%; Resistance:820ohm; Product Range:RLR Series; Power Rating:125mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 820 OHM, 125mW, 2%; Resistance:820ohm; Product Range:RLR Series; Power Rating:125mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RLR05C8200GSB14 541-RLR05C8200GSB14-ND 50C6432
Product Name RES 820 OHM 2% 1/8W AXIAL Through Hole Resistors Metal Film Resistor, 820 Ohm, 125Mw, 2%; Resistance Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leaded
Resistance Range 820 ohms 820 ohms 820 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 1364754P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 100 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers