Vishay Intertechnology, Inc. RES 820 OHM 2% 1/8W AXIAL RLR05C8200GPRSL

Description
RES 820ohm 2% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 820ohm 2% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 820 OHM 2% 1/8W AXIAL - RLR05C8200GPRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 820 OHM 2% 1/8W AXIAL
RLR05C8200GPRSL
RES 820 OHM 2% 1/8W AXIAL RLR05C8200GPRSL
RES 820ohm 2% 1/8W AXIAL

RES 820ohm 2% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C8200GPRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C8200GPRSL-ND
Through Hole Resistors RLR05C8200GPRSL-ND
820 Ohms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

820 Ohms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C8200GPRSL RLR05C8200GPRSL-ND
Product Name RES 820 OHM 2% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 820 ohms 820 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 10W Resistor - 53-PBV-R003-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0030 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details