Vishay Intertechnology, Inc. Through Hole Resistors RLR05C80R0FPB14

Description
80 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
80 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-RLR05C80R0FPB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RLR05C80R0FPB14-ND
Through Hole Resistors 541-RLR05C80R0FPB14-ND
80 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

80 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Res Metal Film 80 Ohm 1% 1/8W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk - RLR05C80R0FPB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 80 Ohm 1% 1/8W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk
RLR05C80R0FPB14
Res Metal Film 80 Ohm 1% 1/8W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk RLR05C80R0FPB14
Res Metal Film 80 Ohm 1% 1/8W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk

Res Metal Film 80 Ohm 1% 1/8W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-RLR05C80R0FPB14-ND RLR05C80R0FPB14
Product Name Through Hole Resistors Res Metal Film 80 Ohm 1% 1/8W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 80 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/4CT52R752JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details