Vishay Intertechnology, Inc. RES 80.6K OHM 1% 1/8W AXIAL RLR05C8062FMBSL

Description
RES 80.6Kohm 1% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 80.6Kohm 1% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 80.6K OHM 1% 1/8W AXIAL - RLR05C8062FMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 80.6K OHM 1% 1/8W AXIAL
RLR05C8062FMBSL
RES 80.6K OHM 1% 1/8W AXIAL RLR05C8062FMBSL
RES 80.6Kohm 1% 1/8W AXIAL

RES 80.6Kohm 1% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C8062FMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C8062FMBSL-ND
Through Hole Resistors RLR05C8062FMBSL-ND
80.6 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

80.6 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C8062FMBSL RLR05C8062FMBSL-ND
Product Name RES 80.6K OHM 1% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 80600 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1249306 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details