Vishay Intertechnology, Inc. RES 8.06K OHM 1% 1/8W AXIAL RLR05C8061FPBSL

Description
RES 8.06Kohm 1% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 8.06Kohm 1% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.06K OHM 1% 1/8W AXIAL - RLR05C8061FPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.06K OHM 1% 1/8W AXIAL
RLR05C8061FPBSL
RES 8.06K OHM 1% 1/8W AXIAL RLR05C8061FPBSL
RES 8.06Kohm 1% 1/8W AXIAL

RES 8.06Kohm 1% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C8061FPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C8061FPBSL-ND
Through Hole Resistors RLR05C8061FPBSL-ND
8.06 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

8.06 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C8061FPBSL RLR05C8061FPBSL-ND
Product Name RES 8.06K OHM 1% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8060 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R152JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details