Vishay Intertechnology, Inc. RES 7.68 OHM 1% 1/8W AXIAL RLR05C7R68FSRSL

Description
RES 7.68ohm 1% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 7.68ohm 1% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.68 OHM 1% 1/8W AXIAL - RLR05C7R68FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.68 OHM 1% 1/8W AXIAL
RLR05C7R68FSRSL
RES 7.68 OHM 1% 1/8W AXIAL RLR05C7R68FSRSL
RES 7.68ohm 1% 1/8W AXIAL

RES 7.68ohm 1% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C7R68FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C7R68FSRSL-ND
Through Hole Resistors RLR05C7R68FSRSL-ND
7.68 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

7.68 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C7R68FSRSL RLR05C7R68FSRSL-ND
Product Name RES 7.68 OHM 1% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 7.68 ohms 7.68 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1825823 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through-Hole Resistors - 1-1623714-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details
2 suppliers