Vishay Intertechnology, Inc. RES 7.5 OHM 2% 1/8W AXIAL RLR05C7R50GPRSL

Description
RES 7.5ohm 2% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 7.5ohm 2% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.5 OHM 2% 1/8W AXIAL - RLR05C7R50GPRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.5 OHM 2% 1/8W AXIAL
RLR05C7R50GPRSL
RES 7.5 OHM 2% 1/8W AXIAL RLR05C7R50GPRSL
RES 7.5ohm 2% 1/8W AXIAL

RES 7.5ohm 2% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C7R50GPRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C7R50GPRSL-ND
Through Hole Resistors RLR05C7R50GPRSL-ND
7.5 Ohms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

7.5 Ohms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C7R50GPRSL RLR05C7R50GPRSL-ND
Product Name RES 7.5 OHM 2% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 7.5 ohms 7.5 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R391JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details