Vishay Intertechnology, Inc. RES 78.7 OHM 1% 1/8W AXIAL RLR05C78R7FRRSL

Description
RES 78.7ohm 1% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 78.7ohm 1% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 78.7 OHM 1% 1/8W AXIAL - RLR05C78R7FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 78.7 OHM 1% 1/8W AXIAL
RLR05C78R7FRRSL
RES 78.7 OHM 1% 1/8W AXIAL RLR05C78R7FRRSL
RES 78.7ohm 1% 1/8W AXIAL

RES 78.7ohm 1% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C78R7FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C78R7FRRSL-ND
Through Hole Resistors RLR05C78R7FRRSL-ND
78.7 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

78.7 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C78R7FRRSL RLR05C78R7FRRSL-ND
Product Name RES 78.7 OHM 1% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 78.7 ohms 78.7 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C1R0J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details