Vishay Intertechnology, Inc. RES 787K OHM 1% 1/8W AXIAL RLR05C7873FRBSL

Description
RES 787Kohm 1% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 787Kohm 1% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 787K OHM 1% 1/8W AXIAL - RLR05C7873FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 787K OHM 1% 1/8W AXIAL
RLR05C7873FRBSL
RES 787K OHM 1% 1/8W AXIAL RLR05C7873FRBSL
RES 787Kohm 1% 1/8W AXIAL

RES 787Kohm 1% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C7873FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C7873FRBSL-ND
Through Hole Resistors RLR05C7873FRBSL-ND
787 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

787 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C7873FRBSL RLR05C7873FRBSL-ND
Product Name RES 787K OHM 1% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 787000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375241-VMS-R100-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E8 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1-1622820-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.2 ohms
View Details
2 suppliers