Vishay Intertechnology, Inc. RES 787 OHM 1% 1/8W AXIAL RLR05C7870FPB14

Description
RES 787ohm 1% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 787ohm 1% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 787 OHM 1% 1/8W AXIAL - RLR05C7870FPB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 787 OHM 1% 1/8W AXIAL
RLR05C7870FPB14
RES 787 OHM 1% 1/8W AXIAL RLR05C7870FPB14
RES 787ohm 1% 1/8W AXIAL

RES 787ohm 1% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C7870FPB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C7870FPB14-ND
Through Hole Resistors RLR05C7870FPB14-ND
787 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

787 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C7870FPB14 RLR05C7870FPB14-ND
Product Name RES 787 OHM 1% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 787 ohms 787 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614917-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2490 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311297 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2C203J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details