Vishay Intertechnology, Inc. RES 768K OHM 1% 1/8W AXIAL RLR05C7683FRBSL

Description
RES 768Kohm 1% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 768Kohm 1% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 768K OHM 1% 1/8W AXIAL - RLR05C7683FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 768K OHM 1% 1/8W AXIAL
RLR05C7683FRBSL
RES 768K OHM 1% 1/8W AXIAL RLR05C7683FRBSL
RES 768Kohm 1% 1/8W AXIAL

RES 768Kohm 1% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C7683FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C7683FRBSL-ND
Through Hole Resistors RLR05C7683FRBSL-ND
768 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

768 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C7683FRBSL RLR05C7683FRBSL-ND
Product Name RES 768K OHM 1% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 768000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R131JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details