75.9 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Resistor-Fixed-Singl
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 541-RLR05C75R9FPRE6TR-ND | RLR05C75R9FPRE6 |
| Product Name | Through Hole Resistors | Resistor-Fixed-Single-Through-Hole |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | MetalFilm | |
| Mounting / Packaging | Axial Leads; Axial | ThroughHole |
| Resistance Range | 75.9 ohms |