Vishay Precision Group Res Metal Film 75 Ohm 2% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk RLR05C75R0GSB1419

Description
Res Metal Film 75 Ohm 2% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 75 Ohm 2% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 75 Ohm 2% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk - RLR05C75R0GSB1419 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 75 Ohm 2% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk
RLR05C75R0GSB1419
Res Metal Film 75 Ohm 2% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk RLR05C75R0GSB1419
Res Metal Film 75 Ohm 2% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk

Res Metal Film 75 Ohm 2% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - 541-RLR05C75R0GSB1419-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RLR05C75R0GSB1419-ND
Through Hole Resistors 541-RLR05C75R0GSB1419-ND
75 Ohms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

75 Ohms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,75Ohms,200Wv,2+/-% Tol,100Ppm-Tc Vishay - 50C6048 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,75Ohms,200Wv,2+/-% Tol,100Ppm-Tc Vishay
50C6048
Resistor,metal Film,75Ohms,200Wv,2+/-% Tol,100Ppm-Tc Vishay 50C6048
Resistor,Metal Film,75Ohms,200WV,2+ /-% Tol,100ppm-TC

Resistor,Metal Film,75Ohms,200WV,2+/-% Tol,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RLR05C75R0GSB1419 541-RLR05C75R0GSB1419-ND 50C6048
Product Name Res Metal Film 75 Ohm 2% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk Through Hole Resistors Resistor,metal Film,75Ohms,200Wv,2+/-% Tol,100Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 2 to 1.00E-3 +/- % 2 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614887-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 475 ohms
View Details
2 suppliers
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details