Vishay Intertechnology, Inc. RES 75 OHM 2% 1/8W AXIAL RLR05C75R0GRBSL

Description
RES 75ohm 2% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 75ohm 2% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 75 OHM 2% 1/8W AXIAL - RLR05C75R0GRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 75 OHM 2% 1/8W AXIAL
RLR05C75R0GRBSL
RES 75 OHM 2% 1/8W AXIAL RLR05C75R0GRBSL
RES 75ohm 2% 1/8W AXIAL

RES 75ohm 2% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C75R0GRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C75R0GRBSL-ND
Through Hole Resistors RLR05C75R0GRBSL-ND
75 Ohms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

75 Ohms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C75R0GRBSL RLR05C75R0GRBSL-ND
Product Name RES 75 OHM 2% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 75 ohms 75 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C822J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through-Hole Resistors - 1-1623728-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3300 ohms
Tolerance 5 +/- %
View Details
3 suppliers