Vishay Intertechnology, Inc. RES 75 OHM 2% 1/8W AXIAL RLR05C75R0GPB14

Description
RES 75ohm 2% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 75ohm 2% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 75 OHM 2% 1/8W AXIAL - RLR05C75R0GPB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 75 OHM 2% 1/8W AXIAL
RLR05C75R0GPB14
RES 75 OHM 2% 1/8W AXIAL RLR05C75R0GPB14
RES 75ohm 2% 1/8W AXIAL

RES 75ohm 2% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C75R0GPB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C75R0GPB14-ND
Through Hole Resistors RLR05C75R0GPB14-ND
75 Ohms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

75 Ohms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C75R0GPB14 RLR05C75R0GPB14-ND
Product Name RES 75 OHM 2% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 75 ohms 75 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1825863 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1-1614886-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 37.4 ohms
View Details
2 suppliers