Vishay Intertechnology, Inc. RES 750K OHM 2% 1/8W AXIAL RLR05C7503GRBSL

Description
RES 750Kohm 2% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 750Kohm 2% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 750K OHM 2% 1/8W AXIAL - RLR05C7503GRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 750K OHM 2% 1/8W AXIAL
RLR05C7503GRBSL
RES 750K OHM 2% 1/8W AXIAL RLR05C7503GRBSL
RES 750Kohm 2% 1/8W AXIAL

RES 750Kohm 2% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C7503GRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C7503GRBSL-ND
Through Hole Resistors RLR05C7503GRBSL-ND
750 kOhms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

750 kOhms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C7503GRBSL RLR05C7503GRBSL-ND
Product Name RES 750K OHM 2% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 750000 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1614971-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13.3 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details