Vishay Intertechnology, Inc. RES 750K OHM 2% 1/8W AXIAL RLR05C7503GPRSL

Description
RES 750Kohm 2% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 750Kohm 2% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 750K OHM 2% 1/8W AXIAL - RLR05C7503GPRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 750K OHM 2% 1/8W AXIAL
RLR05C7503GPRSL
RES 750K OHM 2% 1/8W AXIAL RLR05C7503GPRSL
RES 750Kohm 2% 1/8W AXIAL

RES 750Kohm 2% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C7503GPRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C7503GPRSL-ND
Through Hole Resistors RLR05C7503GPRSL-ND
750 kOhms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

750 kOhms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C7503GPRSL RLR05C7503GPRSL-ND
Product Name RES 750K OHM 2% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 750000 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C183J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through-Hole Resistors - 1-1623728-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22000 ohms
Tolerance 5 +/- %
View Details
2 suppliers