Vishay Intertechnology, Inc. Res Metal Film 750K Ohm 2% 1/8W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk RLR05C7503GPB14

Description
Res Metal Film 750K Ohm 2% 1/8W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 750K Ohm 2% 1/8W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 750K Ohm 2% 1/8W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk - RLR05C7503GPB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 750K Ohm 2% 1/8W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk
RLR05C7503GPB14
Res Metal Film 750K Ohm 2% 1/8W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk RLR05C7503GPB14
Res Metal Film 750K Ohm 2% 1/8W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk

Res Metal Film 750K Ohm 2% 1/8W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - RLR05C7503GPB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C7503GPB14-ND
Through Hole Resistors RLR05C7503GPB14-ND
750 kOhms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

750 kOhms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C7503GPB14 RLR05C7503GPB14-ND
Product Name Res Metal Film 750K Ohm 2% 1/8W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 2 to 0.1000 +/- % 2 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12.7 ohms
View Details
2 suppliers
Surface Mount Resistors - 1691746 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
10W Resistor - 53-PBV-R0005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 5.00E-4 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C511J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details