Vishay Intertechnology, Inc. RES 75K OHM 2% 1/8W AXIAL RLR05C7502GRRSL

Description
RES 75Kohm 2% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 75Kohm 2% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 75K OHM 2% 1/8W AXIAL - RLR05C7502GRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 75K OHM 2% 1/8W AXIAL
RLR05C7502GRRSL
RES 75K OHM 2% 1/8W AXIAL RLR05C7502GRRSL
RES 75Kohm 2% 1/8W AXIAL

RES 75Kohm 2% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C7502GRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C7502GRRSL-ND
Through Hole Resistors RLR05C7502GRRSL-ND
75 kOhms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

75 kOhms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C7502GRRSL RLR05C7502GRRSL-ND
Product Name RES 75K OHM 2% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 75000 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Chassis Mount Resistors - 1468319 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers