Vishay Intertechnology, Inc. RES 7.5K OHM 1% 1/8W AXIAL RLR05C7501FMB14

Description
RES 7.5Kohm 1% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 7.5Kohm 1% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.5K OHM 1% 1/8W AXIAL - RLR05C7501FMB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.5K OHM 1% 1/8W AXIAL
RLR05C7501FMB14
RES 7.5K OHM 1% 1/8W AXIAL RLR05C7501FMB14
RES 7.5Kohm 1% 1/8W AXIAL

RES 7.5Kohm 1% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C7501FMB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C7501FMB14-ND
Through Hole Resistors RLR05C7501FMB14-ND
7.5 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

7.5 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C7501FMB14 RLR05C7501FMB14-ND
Product Name RES 7.5K OHM 1% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 7500 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623726-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 6800 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details