Vishay Intertechnology, Inc. RES 73.2K OHM 1% 1/8W AXIAL RLR05C7322FPRSL

Description
RES 73.2Kohm 1% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 73.2Kohm 1% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 73.2K OHM 1% 1/8W AXIAL - RLR05C7322FPRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 73.2K OHM 1% 1/8W AXIAL
RLR05C7322FPRSL
RES 73.2K OHM 1% 1/8W AXIAL RLR05C7322FPRSL
RES 73.2Kohm 1% 1/8W AXIAL

RES 73.2Kohm 1% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C7322FPRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C7322FPRSL-ND
Through Hole Resistors RLR05C7322FPRSL-ND
73.2 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

73.2 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C7322FPRSL RLR05C7322FPRSL-ND
Product Name RES 73.2K OHM 1% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 73200 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614351-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1240 ohms
View Details
2 suppliers