Vishay Intertechnology, Inc. RES 7.32K OHM 1% 1/8W AXIAL RLR05C7321FSRSL

Description
RES 7.32Kohm 1% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 7.32Kohm 1% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.32K OHM 1% 1/8W AXIAL - RLR05C7321FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.32K OHM 1% 1/8W AXIAL
RLR05C7321FSRSL
RES 7.32K OHM 1% 1/8W AXIAL RLR05C7321FSRSL
RES 7.32Kohm 1% 1/8W AXIAL

RES 7.32Kohm 1% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C7321FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C7321FSRSL-ND
Through Hole Resistors RLR05C7321FSRSL-ND
7.32 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

7.32 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C7321FSRSL RLR05C7321FSRSL-ND
Product Name RES 7.32K OHM 1% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 7320 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4757003 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Chassis Mount Resistors - 1-1614770-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 1 ohms
View Details
2 suppliers