Vishay Intertechnology, Inc. Res Metal Film 71.5 Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R RLR05C71R5FRRE7

Description
Res Metal Film 71.5 Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 71.5 Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 71.5 Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R - RLR05C71R5FRRE7 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 71.5 Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
RLR05C71R5FRRE7
Res Metal Film 71.5 Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R RLR05C71R5FRRE7
Res Metal Film 71.5 Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R

Res Metal Film 71.5 Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - 541-RLR05C71R5FRRE7TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RLR05C71R5FRRE7TR-ND
Through Hole Resistors 541-RLR05C71R5FRRE7TR-ND
71.5 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

71.5 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C71R5FRRE7 541-RLR05C71R5FRRE7TR-ND
Product Name Res Metal Film 71.5 Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 to 0.0100 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMV-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1-1614887-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 453 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1617561 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details