Vishay Intertechnology, Inc. RES 7.15K OHM 1% 1/8W AXIAL RLR05C7151FPBSL

Description
RES 7.15Kohm 1% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 7.15Kohm 1% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.15K OHM 1% 1/8W AXIAL - RLR05C7151FPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.15K OHM 1% 1/8W AXIAL
RLR05C7151FPBSL
RES 7.15K OHM 1% 1/8W AXIAL RLR05C7151FPBSL
RES 7.15Kohm 1% 1/8W AXIAL

RES 7.15Kohm 1% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C7151FPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C7151FPBSL-ND
Through Hole Resistors RLR05C7151FPBSL-ND
7.15 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

7.15 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C7151FPBSL RLR05C7151FPBSL-ND
Product Name RES 7.15K OHM 1% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 7150 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C5R1J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1691743 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details