Vishay Intertechnology, Inc. RES 6.8 OHM 2% 1/8W AXIAL RLR05C6R80GRBSL

Description
RES 6.8ohm 2% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 6.8ohm 2% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.8 OHM 2% 1/8W AXIAL - RLR05C6R80GRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.8 OHM 2% 1/8W AXIAL
RLR05C6R80GRBSL
RES 6.8 OHM 2% 1/8W AXIAL RLR05C6R80GRBSL
RES 6.8ohm 2% 1/8W AXIAL

RES 6.8ohm 2% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C6R80GRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C6R80GRBSL-ND
Through Hole Resistors RLR05C6R80GRBSL-ND
6.8 Ohms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

6.8 Ohms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C6R80GRBSL RLR05C6R80GRBSL-ND
Product Name RES 6.8 OHM 2% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6.8 ohms 6.8 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R241JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details