Vishay Intertechnology, Inc. RES 6.19 OHM 1% 1/8W AXIAL RLR05C6R19FRB14

Description
RES 6.19ohm 1% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 6.19ohm 1% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.19 OHM 1% 1/8W AXIAL - RLR05C6R19FRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.19 OHM 1% 1/8W AXIAL
RLR05C6R19FRB14
RES 6.19 OHM 1% 1/8W AXIAL RLR05C6R19FRB14
RES 6.19ohm 1% 1/8W AXIAL

RES 6.19ohm 1% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C6R19FRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C6R19FRB14-ND
Through Hole Resistors RLR05C6R19FRB14-ND
6.19 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

6.19 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,6.19Ohms,200Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay - 50C5175 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,6.19Ohms,200Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay
50C5175
Resistor,metal Film,6.19Ohms,200Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay 50C5175
Resistor,Metal Film,6.19Ohms,200WV, 1+/-% Tol,100ppm-TC,RLR-Mi lStyle

Resistor,Metal Film,6.19Ohms,200WV,1+/-% Tol,100ppm-TC,RLR-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RLR05C6R19FRB14 RLR05C6R19FRB14-ND 50C5175
Product Name RES 6.19 OHM 1% 1/8W AXIAL Through Hole Resistors Resistor,metal Film,6.19Ohms,200Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6.19 ohms 6.19 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1622821-8-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details