Vishay Precision Group Through Hole Resistors RLR05C6R04FSRE6

Description
6.04 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
6.04 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-RLR05C6R04FSRE6TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RLR05C6R04FSRE6TR-ND
Through Hole Resistors 541-RLR05C6R04FSRE6TR-ND
6.04 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

6.04 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
MF,1/8W,6.04,1%,100PPM,S/.001%,T/R - RLR05C6R04FSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/8W,6.04,1%,100PPM,S/.001%,T/R
RLR05C6R04FSRE6
MF,1/8W,6.04,1%,100PPM,S/.001%,T/R RLR05C6R04FSRE6
MF,1/8W,6.04,1%,100P PM,S/.001%,T/R

MF,1/8W,6.04,1%,100PPM,S/.001%,T/R

Supplier's Site
Resistor,metal Film,6.04Ohms,200Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay - 50C5166 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,6.04Ohms,200Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay
50C5166
Resistor,metal Film,6.04Ohms,200Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay 50C5166
Resistor,Metal Film,6.04Ohms,200WV, 1+/-% Tol,100ppm-TC,RLR-Mi lStyle

Resistor,Metal Film,6.04Ohms,200WV,1+/-% Tol,100ppm-TC,RLR-MilStyle

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-RLR05C6R04FSRE6TR-ND RLR05C6R04FSRE6 50C5166
Product Name Through Hole Resistors MF,1/8W,6.04,1%,100PPM,S/.001%,T/R Resistor,metal Film,6.04Ohms,200Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial
Resistance Range 6.04 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52A1R0JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details