Vishay Intertechnology, Inc. RES 69.8 OHM 1% 1/8W AXIAL RLR05C69R8FSRSL

Description
RES 69.8ohm 1% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 69.8ohm 1% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 69.8 OHM 1% 1/8W AXIAL - RLR05C69R8FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 69.8 OHM 1% 1/8W AXIAL
RLR05C69R8FSRSL
RES 69.8 OHM 1% 1/8W AXIAL RLR05C69R8FSRSL
RES 69.8ohm 1% 1/8W AXIAL

RES 69.8ohm 1% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C69R8FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C69R8FSRSL-ND
Through Hole Resistors RLR05C69R8FSRSL-ND
69.8 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

69.8 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C69R8FSRSL RLR05C69R8FSRSL-ND
Product Name RES 69.8 OHM 1% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 69.8 ohms 69.8 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622820-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details