Vishay Intertechnology, Inc. RES 698K OHM 1% 1/8W AXIAL RLR05C6983FRRSL

Description
RES 698Kohm 1% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 698Kohm 1% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 698K OHM 1% 1/8W AXIAL - RLR05C6983FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 698K OHM 1% 1/8W AXIAL
RLR05C6983FRRSL
RES 698K OHM 1% 1/8W AXIAL RLR05C6983FRRSL
RES 698Kohm 1% 1/8W AXIAL

RES 698Kohm 1% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C6983FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C6983FRRSL-ND
Through Hole Resistors RLR05C6983FRRSL-ND
698 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

698 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C6983FRRSL RLR05C6983FRRSL-ND
Product Name RES 698K OHM 1% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 698000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1260416 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4C1R0J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details