Vishay Intertechnology, Inc. RES 6.98K OHM 1% 1/8W AXIAL RLR05C6981FMB14

Description
RES 6.98Kohm 1% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 6.98Kohm 1% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.98K OHM 1% 1/8W AXIAL - RLR05C6981FMB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.98K OHM 1% 1/8W AXIAL
RLR05C6981FMB14
RES 6.98K OHM 1% 1/8W AXIAL RLR05C6981FMB14
RES 6.98Kohm 1% 1/8W AXIAL

RES 6.98Kohm 1% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C6981FMB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C6981FMB14-ND
Through Hole Resistors RLR05C6981FMB14-ND
6.98 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

6.98 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C6981FMB14 RLR05C6981FMB14-ND
Product Name RES 6.98K OHM 1% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6980 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C243J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 1-1622825-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.2700 ohms
View Details
3 suppliers