Vishay Intertechnology, Inc. RES 698 OHM 1% 1/8W AXIAL RLR05C6980FSBSL

Description
RES 698ohm 1% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 698ohm 1% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 698 OHM 1% 1/8W AXIAL - RLR05C6980FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 698 OHM 1% 1/8W AXIAL
RLR05C6980FSBSL
RES 698 OHM 1% 1/8W AXIAL RLR05C6980FSBSL
RES 698ohm 1% 1/8W AXIAL

RES 698ohm 1% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C6980FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C6980FSBSL-ND
Through Hole Resistors RLR05C6980FSBSL-ND
698 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

698 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C6980FSBSL RLR05C6980FSBSL-ND
Product Name RES 698 OHM 1% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 698 ohms 698 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through-Hole Resistors - 1-1623729-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers