Vishay Intertechnology, Inc. RES 698 OHM 1% 1/8W AXIAL RLR05C6980FSB14

Description
RES 698ohm 1% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 698ohm 1% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 698 OHM 1% 1/8W AXIAL - RLR05C6980FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 698 OHM 1% 1/8W AXIAL
RLR05C6980FSB14
RES 698 OHM 1% 1/8W AXIAL RLR05C6980FSB14
RES 698ohm 1% 1/8W AXIAL

RES 698ohm 1% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C6980FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C6980FSB14-ND
Through Hole Resistors RLR05C6980FSB14-ND
698 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

698 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,698Ohms,200Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay - 50C5825 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,698Ohms,200Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay
50C5825
Resistor,metal Film,698Ohms,200Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay 50C5825
Resistor,Metal Film,698Ohms,200WV,1 +/-% Tol,100ppm-TC,RLR-Mi lStyle

Resistor,Metal Film,698Ohms,200WV,1+/-% Tol,100ppm-TC,RLR-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RLR05C6980FSB14 RLR05C6980FSB14-ND 50C5825
Product Name RES 698 OHM 1% 1/8W AXIAL Through Hole Resistors Resistor,metal Film,698Ohms,200Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 698 ohms 698 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622845-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13300 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311304 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4C511J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers