Vishay Intertechnology, Inc. RES 68.1 OHM 1% 1/8W AXIAL RLR05C68R1FRRSL

Description
RES 68.1ohm 1% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 68.1ohm 1% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 68.1 OHM 1% 1/8W AXIAL - RLR05C68R1FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 68.1 OHM 1% 1/8W AXIAL
RLR05C68R1FRRSL
RES 68.1 OHM 1% 1/8W AXIAL RLR05C68R1FRRSL
RES 68.1ohm 1% 1/8W AXIAL

RES 68.1ohm 1% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C68R1FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C68R1FRRSL-ND
Through Hole Resistors RLR05C68R1FRRSL-ND
68.1 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

68.1 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C68R1FRRSL RLR05C68R1FRRSL-ND
Product Name RES 68.1 OHM 1% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 68.1 ohms 68.1 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614353-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 309 ohms
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details