Vishay Intertechnology, Inc. RES 68 OHM 2% 1/8W AXIAL RLR05C68R0GRRSL

Description
RES 68ohm 2% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 68ohm 2% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 68 OHM 2% 1/8W AXIAL - RLR05C68R0GRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 68 OHM 2% 1/8W AXIAL
RLR05C68R0GRRSL
RES 68 OHM 2% 1/8W AXIAL RLR05C68R0GRRSL
RES 68ohm 2% 1/8W AXIAL

RES 68ohm 2% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C68R0GRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C68R0GRRSL-ND
Through Hole Resistors RLR05C68R0GRRSL-ND
68 Ohms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

68 Ohms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C68R0GRRSL RLR05C68R0GRRSL-ND
Product Name RES 68 OHM 2% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 68 ohms 68 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

10W Resistor - 53-PBV-R0005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 5.00E-4 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Through Hole Resistors - 1249310 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details