MF,1/8W,681K,1%,100P
681 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Resistor,Metal Film,681KOhms,200WV,
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RLR05C6813FRRE6 | 541-RLR05C6813FRRE6TR-ND | 50C5813 |
| Product Name | MF,1/8W,681K,1%,100PPM,R/.01%,T/R | Through Hole Resistors | Resistor,metal Film,681Kohms,200Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay |
| Tolerance | 1 to 0.0100 +/- % | 1 +/- % | |
| Power Rating | 8 watts | 0.1250 watts | |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | MetalFilm | MetalFilm |