Vishay Precision Group Res Metal Film 681K Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R RLR05C6813FRR36

Description
Res Metal Film 681K Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 681K Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 681K Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R - RLR05C6813FRR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 681K Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
RLR05C6813FRR36
Res Metal Film 681K Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R RLR05C6813FRR36
Res Metal Film 681K Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R

Res Metal Film 681K Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - 541-RLR05C6813FRR36TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RLR05C6813FRR36TR-ND
Through Hole Resistors 541-RLR05C6813FRR36TR-ND
681 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

681 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,681Kohms,200Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay - 50C5819 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,681Kohms,200Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay
50C5819
Resistor,metal Film,681Kohms,200Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay 50C5819
Resistor,Metal Film,681KOhms,200WV, 1+/-% Tol,100ppm-TC,RLR-Mi lStyle

Resistor,Metal Film,681KOhms,200WV,1+/-% Tol,100ppm-TC,RLR-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RLR05C6813FRR36 541-RLR05C6813FRR36TR-ND 50C5819
Product Name Res Metal Film 681K Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R Through Hole Resistors Resistor,metal Film,681Kohms,200Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 to 0.0100 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614910-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 23200 ohms
View Details
3 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers