Vishay Intertechnology, Inc. Through Hole Resistors RLR05C6813FRB14

Description
681 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
681 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR05C6813FRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C6813FRB14-ND
Through Hole Resistors RLR05C6813FRB14-ND
681 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

681 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Res Metal Film 681K Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole - RLR05C6813FRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 681K Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole
RLR05C6813FRB14
Res Metal Film 681K Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole RLR05C6813FRB14
Res Metal Film 681K Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole

Res Metal Film 681K Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RLR05C6813FRB14-ND RLR05C6813FRB14
Product Name Through Hole Resistors Res Metal Film 681K Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- % 1 to 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R151JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details