Vishay Intertechnology, Inc. RES 681K OHM 1% 1/8W AXIAL RLR05C6813FPRSL

Description
RES 681Kohm 1% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 681Kohm 1% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 681K OHM 1% 1/8W AXIAL - RLR05C6813FPRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 681K OHM 1% 1/8W AXIAL
RLR05C6813FPRSL
RES 681K OHM 1% 1/8W AXIAL RLR05C6813FPRSL
RES 681Kohm 1% 1/8W AXIAL

RES 681Kohm 1% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C6813FPRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C6813FPRSL-ND
Through Hole Resistors RLR05C6813FPRSL-ND
681 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

681 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C6813FPRSL RLR05C6813FPRSL-ND
Product Name RES 681K OHM 1% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 681000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 1691789 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Through Hole Resistors - 2019-CF1/2CT52R473JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details