Vishay Intertechnology, Inc. RES 680K OHM 2% 1/8W AXIAL RLR05C6803GMRSL

Description
RES 680Kohm 2% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 680Kohm 2% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 680K OHM 2% 1/8W AXIAL - RLR05C6803GMRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 680K OHM 2% 1/8W AXIAL
RLR05C6803GMRSL
RES 680K OHM 2% 1/8W AXIAL RLR05C6803GMRSL
RES 680Kohm 2% 1/8W AXIAL

RES 680Kohm 2% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C6803GMRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C6803GMRSL-ND
Through Hole Resistors RLR05C6803GMRSL-ND
680 kOhms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

680 kOhms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C6803GMRSL RLR05C6803GMRSL-ND
Product Name RES 680K OHM 2% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 680000 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R821JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details