68 kOhms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
MF,1/8W,68K ,2%,100PPM,S/.001%,B
Resistor,Metal Film,68KOhms,200WV,2
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 541-RLR05C6802GSRE6TR-ND | RLR05C6802GSRE6 | 50C5712 |
| Product Name | Through Hole Resistors | MF,1/8W,68K ,2%,100PPM,S/.001%,BULK | Resistor,metal Film,68Kohms,200Wv,2+/-% Tol,100Ppm-Tc Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | MetalFilm | MetalFilm | |
| Mounting / Packaging | Axial Leads; Axial | ||
| Tolerance | 2 +/- % | 2 to 1.00E-3 +/- % |