Vishay Intertechnology, Inc. RES 6.8K OHM 2% 1/8W AXIAL RLR05C6801GSRSL

Description
RES 6.8Kohm 2% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 6.8Kohm 2% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.8K OHM 2% 1/8W AXIAL - RLR05C6801GSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.8K OHM 2% 1/8W AXIAL
RLR05C6801GSRSL
RES 6.8K OHM 2% 1/8W AXIAL RLR05C6801GSRSL
RES 6.8Kohm 2% 1/8W AXIAL

RES 6.8Kohm 2% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C6801GSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C6801GSRSL-ND
Through Hole Resistors RLR05C6801GSRSL-ND
6.8 kOhms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

6.8 kOhms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C6801GSRSL RLR05C6801GSRSL-ND
Product Name RES 6.8K OHM 2% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6800 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614722-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10700 ohms
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details