Vishay Intertechnology, Inc. Res Metal Film 6.8K Ohm 2% 1/8W ¦100ppm/¦C 1% AXL Thru-Hole Bulk RLR05C6801GMB14

Description
Res Metal Film 6.8K Ohm 2% 1/8W ¦100ppm/¦C 1% AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 6.8K Ohm 2% 1/8W ¦100ppm/¦C 1% AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 6.8K Ohm 2% 1/8W ¦100ppm/¦C 1% AXL Thru-Hole Bulk - RLR05C6801GMB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 6.8K Ohm 2% 1/8W ¦100ppm/¦C 1% AXL Thru-Hole Bulk
RLR05C6801GMB14
Res Metal Film 6.8K Ohm 2% 1/8W ¦100ppm/¦C 1% AXL Thru-Hole Bulk RLR05C6801GMB14
Res Metal Film 6.8K Ohm 2% 1/8W ¦100ppm/¦C 1% AXL Thru-Hole Bulk

Res Metal Film 6.8K Ohm 2% 1/8W ¦100ppm/¦C 1% AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - RLR05C6801GMB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C6801GMB14-ND
Through Hole Resistors RLR05C6801GMB14-ND
6.8 kOhms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

6.8 kOhms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C6801GMB14 RLR05C6801GMB14-ND
Product Name Res Metal Film 6.8K Ohm 2% 1/8W ¦100ppm/¦C 1% AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 2 to 1 +/- % 2 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-A-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Power Rating 4 watts
View Details
2 suppliers
Surface Mount Resistors - 1-1614353-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 30.9 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details