Vishay Intertechnology, Inc. RES 680 OHM 2% 1/8W AXIAL RLR05C6800GRRSL

Description
RES 680ohm 2% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 680ohm 2% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 680 OHM 2% 1/8W AXIAL - RLR05C6800GRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 680 OHM 2% 1/8W AXIAL
RLR05C6800GRRSL
RES 680 OHM 2% 1/8W AXIAL RLR05C6800GRRSL
RES 680ohm 2% 1/8W AXIAL

RES 680ohm 2% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C6800GRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C6800GRRSL-ND
Through Hole Resistors RLR05C6800GRRSL-ND
680 Ohms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

680 Ohms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C6800GRRSL RLR05C6800GRRSL-ND
Product Name RES 680 OHM 2% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 680 ohms 680 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580300 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details