Vishay Intertechnology, Inc. RES 680 OHM 2% 1/8W AXIAL RLR05C6800GPB14

Description
RES 680ohm 2% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 680ohm 2% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 680 OHM 2% 1/8W AXIAL - RLR05C6800GPB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 680 OHM 2% 1/8W AXIAL
RLR05C6800GPB14
RES 680 OHM 2% 1/8W AXIAL RLR05C6800GPB14
RES 680ohm 2% 1/8W AXIAL

RES 680ohm 2% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C6800GPB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C6800GPB14-ND
Through Hole Resistors RLR05C6800GPB14-ND
680 Ohms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

680 Ohms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C6800GPB14 RLR05C6800GPB14-ND
Product Name RES 680 OHM 2% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 680 ohms 680 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9380 ohms
View Details
4 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details