Vishay Intertechnology, Inc. RES 619 OHM 1% 1/8W AXIAL RLR05C6190FRRSL

Description
RES 619ohm 1% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 619ohm 1% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 619 OHM 1% 1/8W AXIAL - RLR05C6190FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 619 OHM 1% 1/8W AXIAL
RLR05C6190FRRSL
RES 619 OHM 1% 1/8W AXIAL RLR05C6190FRRSL
RES 619ohm 1% 1/8W AXIAL

RES 619ohm 1% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C6190FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C6190FRRSL-ND
Through Hole Resistors RLR05C6190FRRSL-ND
619 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

619 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C6190FRRSL RLR05C6190FRRSL-ND
Product Name RES 619 OHM 1% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 619 ohms 619 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1722160 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 55-BAS-M-R00005-AEU-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Category / Application Automotive AEC-Q200
Resistance Range 5.00E-5 ohms
Operating Temperature -40 to 170 C (-40 to 338 F)
View Details